Vishay Intertechnology, Inc. RES 3.92K OHM 1/8W 1% AXIAL RNC55K3921FSRSL

Description
RES 3.92Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/8W 1% AXIAL - RNC55K3921FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/8W 1% AXIAL
RNC55K3921FSRSL
RES 3.92K OHM 1/8W 1% AXIAL RNC55K3921FSRSL
RES 3.92Kohm 1/8W 1% AXIAL

RES 3.92Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K3921FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K3921FSRSL-ND
Through Hole Resistors RNC55K3921FSRSL-ND
3.92 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.92 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K3921FSRSL RNC55K3921FSRSL-ND
Product Name RES 3.92K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details