Vishay Intertechnology, Inc. RES 34.8K OHM 1/8W 1% AXIAL RNC55K3482FSB14

Description
RES 34.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/8W 1% AXIAL - RNC55K3482FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/8W 1% AXIAL
RNC55K3482FSB14
RES 34.8K OHM 1/8W 1% AXIAL RNC55K3482FSB14
RES 34.8Kohm 1/8W 1% AXIAL

RES 34.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K3482FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K3482FSB14-ND
Through Hole Resistors RNC55K3482FSB14-ND
34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K3482FSB14 RNC55K3482FSB14-ND
Product Name RES 34.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details