Vishay Intertechnology, Inc. RES 340K OHM 1/8W 1% AXIAL RNC55K3403FSB14

Description
RES 340Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 340Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1/8W 1% AXIAL - RNC55K3403FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1/8W 1% AXIAL
RNC55K3403FSB14
RES 340K OHM 1/8W 1% AXIAL RNC55K3403FSB14
RES 340Kohm 1/8W 1% AXIAL

RES 340Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K3403FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K3403FSB14-ND
Through Hole Resistors RNC55K3403FSB14-ND
340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K3403FSB14 RNC55K3403FSB14-ND
Product Name RES 340K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details