Vishay Intertechnology, Inc. RES 301K OHM 1/8W 1% AXIAL RNC55K3013FSBSL

Description
RES 301Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/8W 1% AXIAL - RNC55K3013FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/8W 1% AXIAL
RNC55K3013FSBSL
RES 301K OHM 1/8W 1% AXIAL RNC55K3013FSBSL
RES 301Kohm 1/8W 1% AXIAL

RES 301Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K3013FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K3013FSBSL-ND
Through Hole Resistors RNC55K3013FSBSL-ND
301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K3013FSBSL RNC55K3013FSBSL-ND
Product Name RES 301K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details