Vishay Intertechnology, Inc. RES 3.01K OHM 1/8W 1% AXIAL RNC55K3011FMB14

Description
RES 3.01Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/8W 1% AXIAL - RNC55K3011FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/8W 1% AXIAL
RNC55K3011FMB14
RES 3.01K OHM 1/8W 1% AXIAL RNC55K3011FMB14
RES 3.01Kohm 1/8W 1% AXIAL

RES 3.01Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K3011FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K3011FMB14-ND
Through Hole Resistors RNC55K3011FMB14-ND
3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K3011FMB14 RNC55K3011FMB14-ND
Product Name RES 3.01K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details