Vishay Intertechnology, Inc. RES 294K OHM 1/8W 1% AXIAL RNC55K2943FMB14

Description
RES 294Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/8W 1% AXIAL - RNC55K2943FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/8W 1% AXIAL
RNC55K2943FMB14
RES 294K OHM 1/8W 1% AXIAL RNC55K2943FMB14
RES 294Kohm 1/8W 1% AXIAL

RES 294Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K2943FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2943FMB14-ND
Through Hole Resistors RNC55K2943FMB14-ND
294 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2943FMB14 RNC55K2943FMB14-ND
Product Name RES 294K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details