Vishay Intertechnology, Inc. RES 26.1 OHM 1/8W 1% AXIAL RNC55K26R1FSRSL

Description
RES 26.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/8W 1% AXIAL - RNC55K26R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/8W 1% AXIAL
RNC55K26R1FSRSL
RES 26.1 OHM 1/8W 1% AXIAL RNC55K26R1FSRSL
RES 26.1ohm 1/8W 1% AXIAL

RES 26.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K26R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K26R1FSRSL-ND
Through Hole Resistors RNC55K26R1FSRSL-ND
26.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K26R1FSRSL RNC55K26R1FSRSL-ND
Product Name RES 26.1 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details