Vishay Intertechnology, Inc. RES 26.1 OHM 1/8W 1% AXIAL RNC55K26R1FSBSL

Description
RES 26.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/8W 1% AXIAL - RNC55K26R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/8W 1% AXIAL
RNC55K26R1FSBSL
RES 26.1 OHM 1/8W 1% AXIAL RNC55K26R1FSBSL
RES 26.1ohm 1/8W 1% AXIAL

RES 26.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K26R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K26R1FSBSL-ND
Through Hole Resistors RNC55K26R1FSBSL-ND
26.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K26R1FSBSL RNC55K26R1FSBSL-ND
Product Name RES 26.1 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details