Vishay Intertechnology, Inc. Through Hole Resistors RNC55K2673FMB14

Description
267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55K2673FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2673FMB14-ND
Through Hole Resistors RNC55K2673FMB14-ND
267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,267K,1%,100PPM,M/1%,BULK - RNC55K2673FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,267K,1%,100PPM,M/1%,BULK
RNC55K2673FMB14
MF,1/8W,267K,1%,100PPM,M/1%,BULK RNC55K2673FMB14
MF,1/8W,267K,1%,100P PM,M/1%,BULK

MF,1/8W,267K,1%,100PPM,M/1%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55K2673FMB14-ND RNC55K2673FMB14
Product Name Through Hole Resistors MF,1/8W,267K,1%,100PPM,M/1%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details