Vishay Intertechnology, Inc. Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RNC55K2613FPB14

Description
Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC55K2613FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC55K2613FPB14
Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RNC55K2613FPB14
Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55K2613FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2613FPB14-ND
Through Hole Resistors RNC55K2613FPB14-ND
261 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2613FPB14 RNC55K2613FPB14-ND
Product Name Res Metal Film 261K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details