Vishay Intertechnology, Inc. RES 261 OHM 1/8W 1% AXIAL RNC55K2610FMRSL

Description
RES 261ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/8W 1% AXIAL - RNC55K2610FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/8W 1% AXIAL
RNC55K2610FMRSL
RES 261 OHM 1/8W 1% AXIAL RNC55K2610FMRSL
RES 261ohm 1/8W 1% AXIAL

RES 261ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K2610FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2610FMRSL-ND
Through Hole Resistors RNC55K2610FMRSL-ND
261 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2610FMRSL RNC55K2610FMRSL-ND
Product Name RES 261 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers