Vishay Intertechnology, Inc. RES 255K OHM 1/8W 1% AXIAL RNC55K2553FSRSL

Description
RES 255Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/8W 1% AXIAL - RNC55K2553FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/8W 1% AXIAL
RNC55K2553FSRSL
RES 255K OHM 1/8W 1% AXIAL RNC55K2553FSRSL
RES 255Kohm 1/8W 1% AXIAL

RES 255Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K2553FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2553FSRSL-ND
Through Hole Resistors RNC55K2553FSRSL-ND
255 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

255 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2553FSRSL RNC55K2553FSRSL-ND
Product Name RES 255K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers