Vishay Intertechnology, Inc. Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R RNC55K2491FMRE6

Description
Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RNC55K2491FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RNC55K2491FMRE6
Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R RNC55K2491FMRE6
Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55K2491FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2491FMRE6-ND
Through Hole Resistors RNC55K2491FMRE6-ND
2.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2491FMRE6 RNC55K2491FMRE6-ND
Product Name Res Metal Film 2.49K Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details