Vishay Intertechnology, Inc. Res Metal Film 237 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RNC55K2370FRRE6

Description
Res Metal Film 237 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 237 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 237 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55K2370FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 237 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55K2370FRRE6
Res Metal Film 237 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RNC55K2370FRRE6
Res Metal Film 237 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 237 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55K2370FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2370FRRE6-ND
Through Hole Resistors RNC55K2370FRRE6-ND
237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2370FRRE6 RNC55K2370FRRE6-ND
Product Name Res Metal Film 237 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details