Vishay Intertechnology, Inc. RES 237 OHM 1/8W 1% AXIAL RNC55K2370FRB14

Description
RES 237ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/8W 1% AXIAL - RNC55K2370FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/8W 1% AXIAL
RNC55K2370FRB14
RES 237 OHM 1/8W 1% AXIAL RNC55K2370FRB14
RES 237ohm 1/8W 1% AXIAL

RES 237ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K2370FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2370FRB14-ND
Through Hole Resistors RNC55K2370FRB14-ND
237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2370FRB14 RNC55K2370FRB14-ND
Product Name RES 237 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers