Vishay Intertechnology, Inc. RES 23.2K OHM 1/8W 1% AXIAL RNC55K2322FMRSL

Description
RES 23.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/8W 1% AXIAL - RNC55K2322FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/8W 1% AXIAL
RNC55K2322FMRSL
RES 23.2K OHM 1/8W 1% AXIAL RNC55K2322FMRSL
RES 23.2Kohm 1/8W 1% AXIAL

RES 23.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K2322FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2322FMRSL-ND
Through Hole Resistors RNC55K2322FMRSL-ND
23.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2322FMRSL RNC55K2322FMRSL-ND
Product Name RES 23.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers