Vishay Intertechnology, Inc. RES 21.5K OHM 1/8W 1% AXIAL RNC55K2152FPRE6

Description
RES 21.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/8W 1% AXIAL - RNC55K2152FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/8W 1% AXIAL
RNC55K2152FPRE6
RES 21.5K OHM 1/8W 1% AXIAL RNC55K2152FPRE6
RES 21.5Kohm 1/8W 1% AXIAL

RES 21.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K2152FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2152FPRE6-ND
Through Hole Resistors RNC55K2152FPRE6-ND
21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2152FPRE6 RNC55K2152FPRE6-ND
Product Name RES 21.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers