Vishay Intertechnology, Inc. RES 21.5K OHM 1/8W 1% AXIAL RNC55K2152FMBSL

Description
RES 21.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/8W 1% AXIAL - RNC55K2152FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/8W 1% AXIAL
RNC55K2152FMBSL
RES 21.5K OHM 1/8W 1% AXIAL RNC55K2152FMBSL
RES 21.5Kohm 1/8W 1% AXIAL

RES 21.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K2152FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2152FMBSL-ND
Through Hole Resistors RNC55K2152FMBSL-ND
21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2152FMBSL RNC55K2152FMBSL-ND
Product Name RES 21.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details