Vishay Intertechnology, Inc. RES 21K OHM 1/8W 1% AXIAL RNC55K2102FSRSL

Description
RES 21Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/8W 1% AXIAL - RNC55K2102FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/8W 1% AXIAL
RNC55K2102FSRSL
RES 21K OHM 1/8W 1% AXIAL RNC55K2102FSRSL
RES 21Kohm 1/8W 1% AXIAL

RES 21Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K2102FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K2102FSRSL-ND
Through Hole Resistors RNC55K2102FSRSL-ND
21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K2102FSRSL RNC55K2102FSRSL-ND
Product Name RES 21K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers