Vishay Intertechnology, Inc. RES 18.7K OHM 1/8W 1% AXIAL RNC55K1872FMRSL

Description
RES 18.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/8W 1% AXIAL - RNC55K1872FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/8W 1% AXIAL
RNC55K1872FMRSL
RES 18.7K OHM 1/8W 1% AXIAL RNC55K1872FMRSL
RES 18.7Kohm 1/8W 1% AXIAL

RES 18.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1872FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1872FMRSL-ND
Through Hole Resistors RNC55K1872FMRSL-ND
18.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1872FMRSL RNC55K1872FMRSL-ND
Product Name RES 18.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details