Vishay Intertechnology, Inc. MF,1/8W,1.80K ,1%,100PPM,S/.001%,BULK RNC55K1801FSB14

Description
MF,1/8W,1.80K ,1%,100PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,1.80K ,1%,100PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,1.80K ,1%,100PPM,S/.001%,BULK - RNC55K1801FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,1.80K ,1%,100PPM,S/.001%,BULK
RNC55K1801FSB14
MF,1/8W,1.80K ,1%,100PPM,S/.001%,BULK RNC55K1801FSB14
MF,1/8W,1.80K ,1%,100PPM,S/.001%,B ULK

MF,1/8W,1.80K ,1%,100PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55K1801FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1801FSB14-ND
Through Hole Resistors RNC55K1801FSB14-ND
1.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1801FSB14 RNC55K1801FSB14-ND
Product Name MF,1/8W,1.80K ,1%,100PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details