Vishay Intertechnology, Inc. Res Metal Film 178K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RNC55K1783FSRE5

Description
Res Metal Film 178K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 178K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 178K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55K1783FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 178K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55K1783FSRE5
Res Metal Film 178K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RNC55K1783FSRE5
Res Metal Film 178K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 178K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55K1783FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55K1783FSRE5TR-ND
Through Hole Resistors 541-RNC55K1783FSRE5TR-ND
178 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1783FSRE5 541-RNC55K1783FSRE5TR-ND
Product Name Res Metal Film 178K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details