Vishay Intertechnology, Inc. RES 17.8K OHM 1/8W 1% AXIAL RNC55K1782FPRSL

Description
RES 17.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/8W 1% AXIAL - RNC55K1782FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/8W 1% AXIAL
RNC55K1782FPRSL
RES 17.8K OHM 1/8W 1% AXIAL RNC55K1782FPRSL
RES 17.8Kohm 1/8W 1% AXIAL

RES 17.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1782FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1782FPRSL-ND
Through Hole Resistors RNC55K1782FPRSL-ND
17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1782FPRSL RNC55K1782FPRSL-ND
Product Name RES 17.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details