Vishay Intertechnology, Inc. RES 178 OHM 1/8W 1% AXIAL RNC55K1780FPRSL

Description
RES 178ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/8W 1% AXIAL - RNC55K1780FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/8W 1% AXIAL
RNC55K1780FPRSL
RES 178 OHM 1/8W 1% AXIAL RNC55K1780FPRSL
RES 178ohm 1/8W 1% AXIAL

RES 178ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1780FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1780FPRSL-ND
Through Hole Resistors RNC55K1780FPRSL-ND
178 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1780FPRSL RNC55K1780FPRSL-ND
Product Name RES 178 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details