Vishay Intertechnology, Inc. RES 176 OHM 1/8W 1% AXIAL RNC55K1760FSB14

Description
RES 176ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 176ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 176 OHM 1/8W 1% AXIAL - RNC55K1760FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176 OHM 1/8W 1% AXIAL
RNC55K1760FSB14
RES 176 OHM 1/8W 1% AXIAL RNC55K1760FSB14
RES 176ohm 1/8W 1% AXIAL

RES 176ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1760FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1760FSB14-ND
Through Hole Resistors RNC55K1760FSB14-ND
176 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

176 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1760FSB14 RNC55K1760FSB14-ND
Product Name RES 176 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 176 ohms 176 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers