Vishay Intertechnology, Inc. RES 154K OHM 1/8W 1% AXIAL RNC55K1543FRB14

Description
RES 154Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1/8W 1% AXIAL - RNC55K1543FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/8W 1% AXIAL
RNC55K1543FRB14
RES 154K OHM 1/8W 1% AXIAL RNC55K1543FRB14
RES 154Kohm 1/8W 1% AXIAL

RES 154Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1543FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1543FRB14-ND
Through Hole Resistors RNC55K1543FRB14-ND
154 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1543FRB14 RNC55K1543FRB14-ND
Product Name RES 154K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details