Vishay Intertechnology, Inc. RES 147K OHM 1/8W 1% AXIAL RNC55K1473FSRSL

Description
RES 147Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/8W 1% AXIAL - RNC55K1473FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/8W 1% AXIAL
RNC55K1473FSRSL
RES 147K OHM 1/8W 1% AXIAL RNC55K1473FSRSL
RES 147Kohm 1/8W 1% AXIAL

RES 147Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1473FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1473FSRSL-ND
Through Hole Resistors RNC55K1473FSRSL-ND
147 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1473FSRSL RNC55K1473FSRSL-ND
Product Name RES 147K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details