Vishay Intertechnology, Inc. Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55K1472FSB14

Description
Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55K1472FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55K1472FSB14
Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55K1472FSB14
Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55K1472FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1472FSB14-ND
Through Hole Resistors RNC55K1472FSB14-ND
14.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1472FSB14 RNC55K1472FSB14-ND
Product Name Res Metal Film 14.7K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details