Vishay Intertechnology, Inc. RES 14.3K OHM 1/8W 1% AXIAL RNC55K1432FPBSL

Description
RES 14.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/8W 1% AXIAL - RNC55K1432FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/8W 1% AXIAL
RNC55K1432FPBSL
RES 14.3K OHM 1/8W 1% AXIAL RNC55K1432FPBSL
RES 14.3Kohm 1/8W 1% AXIAL

RES 14.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1432FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1432FPBSL-ND
Through Hole Resistors RNC55K1432FPBSL-ND
14.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1432FPBSL RNC55K1432FPBSL-ND
Product Name RES 14.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details