Vishay Intertechnology, Inc. RES 1.37K OHM 1/8W 1% AXIAL RNC55K1371FSB14

Description
RES 1.37Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/8W 1% AXIAL - RNC55K1371FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/8W 1% AXIAL
RNC55K1371FSB14
RES 1.37K OHM 1/8W 1% AXIAL RNC55K1371FSB14
RES 1.37Kohm 1/8W 1% AXIAL

RES 1.37Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1371FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1371FSB14-ND
Through Hole Resistors RNC55K1371FSB14-ND
1.37 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.37 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1371FSB14 RNC55K1371FSB14-ND
Product Name RES 1.37K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details