Vishay Intertechnology, Inc. Res Metal Film 1.27K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RNC55K1271FSRE5

Description
Res Metal Film 1.27K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.27K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.27K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55K1271FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.27K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55K1271FSRE5
Res Metal Film 1.27K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RNC55K1271FSRE5
Res Metal Film 1.27K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 1.27K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55K1271FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55K1271FSRE5TR-ND
Through Hole Resistors 541-RNC55K1271FSRE5TR-ND
1.27 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.27 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1271FSRE5 541-RNC55K1271FSRE5TR-ND
Product Name Res Metal Film 1.27K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details