Vishay Intertechnology, Inc. RES 121K OHM 1/8W 1% AXIAL RNC55K1213FSB14

Description
RES 121Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/8W 1% AXIAL - RNC55K1213FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/8W 1% AXIAL
RNC55K1213FSB14
RES 121K OHM 1/8W 1% AXIAL RNC55K1213FSB14
RES 121Kohm 1/8W 1% AXIAL

RES 121Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1213FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1213FSB14-ND
Through Hole Resistors RNC55K1213FSB14-ND
121 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1213FSB14 RNC55K1213FSB14-ND
Product Name RES 121K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details