Vishay Intertechnology, Inc. RES 1.21K OHM 1/8W 1% AXIAL RNC55K1211FSRSL

Description
RES 1.21Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/8W 1% AXIAL - RNC55K1211FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/8W 1% AXIAL
RNC55K1211FSRSL
RES 1.21K OHM 1/8W 1% AXIAL RNC55K1211FSRSL
RES 1.21Kohm 1/8W 1% AXIAL

RES 1.21Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1211FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1211FSRSL-ND
Through Hole Resistors RNC55K1211FSRSL-ND
1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1211FSRSL RNC55K1211FSRSL-ND
Product Name RES 1.21K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details