Vishay Intertechnology, Inc. RES 1.2K OHM 1/8W 1% AXIAL RNC55K1201FPB14

Description
RES 1.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/8W 1% AXIAL - RNC55K1201FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/8W 1% AXIAL
RNC55K1201FPB14
RES 1.2K OHM 1/8W 1% AXIAL RNC55K1201FPB14
RES 1.2Kohm 1/8W 1% AXIAL

RES 1.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1201FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1201FPB14-ND
Through Hole Resistors RNC55K1201FPB14-ND
1.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1201FPB14 RNC55K1201FPB14-ND
Product Name RES 1.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details