Vishay Intertechnology, Inc. MF,1/8W,113K,1%,100PPM,M/1%,BULK RNC55K1133FMB14

Description
MF,1/8W,113K,1%,100P PM,M/1%,BULK
Request a Quote Datasheet
Description
MF,1/8W,113K,1%,100P PM,M/1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,113K,1%,100PPM,M/1%,BULK - RNC55K1133FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,113K,1%,100PPM,M/1%,BULK
RNC55K1133FMB14
MF,1/8W,113K,1%,100PPM,M/1%,BULK RNC55K1133FMB14
MF,1/8W,113K,1%,100P PM,M/1%,BULK

MF,1/8W,113K,1%,100PPM,M/1%,BULK

Supplier's Site
Through Hole Resistors - RNC55K1133FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1133FMB14-ND
Through Hole Resistors RNC55K1133FMB14-ND
113 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1133FMB14 RNC55K1133FMB14-ND
Product Name MF,1/8W,113K,1%,100PPM,M/1%,BULK Through Hole Resistors
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details