Vishay Intertechnology, Inc. RES 110 OHM 1/8W 1% AXIAL RNC55K1100FSBSL

Description
RES 110ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/8W 1% AXIAL - RNC55K1100FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/8W 1% AXIAL
RNC55K1100FSBSL
RES 110 OHM 1/8W 1% AXIAL RNC55K1100FSBSL
RES 110ohm 1/8W 1% AXIAL

RES 110ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1100FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1100FSBSL-ND
Through Hole Resistors RNC55K1100FSBSL-ND
110 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1100FSBSL RNC55K1100FSBSL-ND
Product Name RES 110 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details