Vishay Intertechnology, Inc. RES 110 OHM 1/8W 1% AXIAL RNC55K1100FMB14

Description
RES 110ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/8W 1% AXIAL - RNC55K1100FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/8W 1% AXIAL
RNC55K1100FMB14
RES 110 OHM 1/8W 1% AXIAL RNC55K1100FMB14
RES 110ohm 1/8W 1% AXIAL

RES 110ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1100FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1100FMB14-ND
Through Hole Resistors RNC55K1100FMB14-ND
110 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1100FMB14 RNC55K1100FMB14-ND
Product Name RES 110 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details