Vishay Intertechnology, Inc. RES 105K OHM 1/8W 1% AXIAL RNC55K1053FPBSL

Description
RES 105Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 105Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/8W 1% AXIAL - RNC55K1053FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/8W 1% AXIAL
RNC55K1053FPBSL
RES 105K OHM 1/8W 1% AXIAL RNC55K1053FPBSL
RES 105Kohm 1/8W 1% AXIAL

RES 105Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1053FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1053FPBSL-ND
Through Hole Resistors RNC55K1053FPBSL-ND
105 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1053FPBSL RNC55K1053FPBSL-ND
Product Name RES 105K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details