Vishay Intertechnology, Inc. RES 10K OHM 1/8W 1% AXIAL RNC55K1002FRBSL

Description
RES 10Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/8W 1% AXIAL - RNC55K1002FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/8W 1% AXIAL
RNC55K1002FRBSL
RES 10K OHM 1/8W 1% AXIAL RNC55K1002FRBSL
RES 10Kohm 1/8W 1% AXIAL

RES 10Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1002FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1002FRBSL-ND
Through Hole Resistors RNC55K1002FRBSL-ND
10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1002FRBSL RNC55K1002FRBSL-ND
Product Name RES 10K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers