Vishay Intertechnology, Inc. RES 100 OHM 1/8W 1% AXIAL RNC55K1000FSBSL

Description
RES 100ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W 1% AXIAL - RNC55K1000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W 1% AXIAL
RNC55K1000FSBSL
RES 100 OHM 1/8W 1% AXIAL RNC55K1000FSBSL
RES 100ohm 1/8W 1% AXIAL

RES 100ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55K1000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55K1000FSBSL-ND
Through Hole Resistors RNC55K1000FSBSL-ND
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55K1000FSBSL RNC55K1000FSBSL-ND
Product Name RES 100 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details