Vishay Intertechnology, Inc. RES 994 OHM 1/8W .1% AXIAL RNC55J9940BSB14

Description
RES 994ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 994ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 994 OHM 1/8W .1% AXIAL - RNC55J9940BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 994 OHM 1/8W .1% AXIAL
RNC55J9940BSB14
RES 994 OHM 1/8W .1% AXIAL RNC55J9940BSB14
RES 994ohm 1/8W .1% AXIAL

RES 994ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9940BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9940BSB14-ND
Through Hole Resistors RNC55J9940BSB14-ND
994 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

994 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J9940BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J9940BSB14
Through Hole Resistors RNC55J9940BSB14
RES 994 OHM 1/8W .1% AXIAL

RES 994 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J9940BSB14 RNC55J9940BSB14-ND RNC55J9940BSB14
Product Name RES 994 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 994 ohms 994 ohms 994 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details