Vishay Intertechnology, Inc. RES 988K OHM 1/8W .1% AXIAL RNC55J9883BSRSL

Description
RES 988Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 988Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 988K OHM 1/8W .1% AXIAL - RNC55J9883BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 988K OHM 1/8W .1% AXIAL
RNC55J9883BSRSL
RES 988K OHM 1/8W .1% AXIAL RNC55J9883BSRSL
RES 988Kohm 1/8W .1% AXIAL

RES 988Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9883BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9883BSRSL-ND
Through Hole Resistors RNC55J9883BSRSL-ND
988 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

988 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9883BSRSL RNC55J9883BSRSL-ND
Product Name RES 988K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 988000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers