Vishay Intertechnology, Inc. RES 9.88K OHM 1/8W .1% AXIAL RNC55J9881BSBSL

Description
RES 9.88Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.88Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.88K OHM 1/8W .1% AXIAL - RNC55J9881BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.88K OHM 1/8W .1% AXIAL
RNC55J9881BSBSL
RES 9.88K OHM 1/8W .1% AXIAL RNC55J9881BSBSL
RES 9.88Kohm 1/8W .1% AXIAL

RES 9.88Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9881BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9881BSBSL-ND
Through Hole Resistors RNC55J9881BSBSL-ND
9.88 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.88 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9881BSBSL RNC55J9881BSBSL-ND
Product Name RES 9.88K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9880 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details