RES 988ohm 1/8W .5% AXIAL
988 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC55J9880DSRE6 | RNC55J9880DSRE6-ND |
| Product Name | RES 988 OHM 1/8W .5% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 988 ohms | 988 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |