Vishay Intertechnology, Inc. RES 976K OHM 1/8W .5% AXIAL RNC55J9763DSB14

Description
RES 976Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 976Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976K OHM 1/8W .5% AXIAL - RNC55J9763DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/8W .5% AXIAL
RNC55J9763DSB14
RES 976K OHM 1/8W .5% AXIAL RNC55J9763DSB14
RES 976Kohm 1/8W .5% AXIAL

RES 976Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9763DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9763DSB14-ND
Through Hole Resistors RNC55J9763DSB14-ND
976 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9763DSB14 RNC55J9763DSB14-ND
Product Name RES 976K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details