Vishay Intertechnology, Inc. Res Metal Film 976K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J9763BSRE7

Description
Res Metal Film 976K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 976K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 976K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J9763BSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 976K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J9763BSRE7
Res Metal Film 976K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J9763BSRE7
Res Metal Film 976K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 976K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J9763BSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J9763BSRE7TR-ND
Through Hole Resistors 541-RNC55J9763BSRE7TR-ND
976 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J9763BSRE7 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J9763BSRE7
Through Hole Resistors RNC55J9763BSRE7
RES 976K OHM 0.1% 1/8W AXIAL

RES 976K OHM 0.1% 1/8W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J9763BSRE7 541-RNC55J9763BSRE7TR-ND RNC55J9763BSRE7
Product Name Res Metal Film 976K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers