Vishay Intertechnology, Inc. RES 97.6K OHM 1/8W 1% AXIAL RNC55J9762FMB14

Description
RES 97.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/8W 1% AXIAL - RNC55J9762FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/8W 1% AXIAL
RNC55J9762FMB14
RES 97.6K OHM 1/8W 1% AXIAL RNC55J9762FMB14
RES 97.6Kohm 1/8W 1% AXIAL

RES 97.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9762FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9762FMB14-ND
Through Hole Resistors RNC55J9762FMB14-ND
97.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9762FMB14 RNC55J9762FMB14-ND
Product Name RES 97.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details