Vishay Intertechnology, Inc. Through Hole Resistors RNC55J9730BSB14

Description
973 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
973 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J9730BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9730BSB14-ND
Through Hole Resistors RNC55J9730BSB14-ND
973 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

973 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 973 OHM 1/8W .1% AXIAL - RNC55J9730BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 973 OHM 1/8W .1% AXIAL
RNC55J9730BSB14
RES 973 OHM 1/8W .1% AXIAL RNC55J9730BSB14
RES 973ohm 1/8W .1% AXIAL

RES 973ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9730BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J9730BSB14
Through Hole Resistors RNC55J9730BSB14
RES 973 OHM 1/8W .1% AXIAL

RES 973 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J9730BSB14-ND RNC55J9730BSB14 RNC55J9730BSB14
Product Name Through Hole Resistors RES 973 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 973 ohms 973 ohms 973 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details