Vishay Intertechnology, Inc. RES 95.3K OHM 1/8W .1% AXIAL RNC55J9532BSR36

Description
RES 95.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/8W .1% AXIAL - RNC55J9532BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/8W .1% AXIAL
RNC55J9532BSR36
RES 95.3K OHM 1/8W .1% AXIAL RNC55J9532BSR36
RES 95.3Kohm 1/8W .1% AXIAL

RES 95.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9532BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9532BSR36-ND
Through Hole Resistors RNC55J9532BSR36-ND
95.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9532BSR36 RNC55J9532BSR36-ND
Product Name RES 95.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details