Vishay Intertechnology, Inc. RES 9.53K OHM 1/8W .1% AXIAL RNC55J9531BSB14

Description
RES 9.53Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/8W .1% AXIAL - RNC55J9531BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/8W .1% AXIAL
RNC55J9531BSB14
RES 9.53K OHM 1/8W .1% AXIAL RNC55J9531BSB14
RES 9.53Kohm 1/8W .1% AXIAL

RES 9.53Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J9531BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J9531BSB14-ND
Through Hole Resistors RNC55J9531BSB14-ND
9.53 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.53 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J9531BSB14 RNC55J9531BSB14-ND
Product Name RES 9.53K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details